Peerless-Winsmith, Inc. Reducer E20MDSS545X0D4

Description
REDUCER, 1-7/16 IN BORE, 1750 RPM, 809 IN-LBS TORQUE, 25:1 RATIO, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 1-7/16 IN BORE, 1750 RPM, 809 IN-LBS TORQUE, 25:1 RATIO, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 119976458 - Radwell International
Willingboro, NJ, United States
Reducer
119976458
Reducer 119976458
REDUCER, 1-7/16 IN BORE, 1750 RPM, 809 IN-LBS TORQUE, 25:1 RATIO, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 1-7/16 IN BORE, 1750 RPM, 809 IN-LBS TORQUE, 25:1 RATIO, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 119976458
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearheads - P12 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details