CGI, Inc. RC/DC Series Single or Double Shaft Precision High Performance Right Angle Gearheads - Single, Double, Triple Stage Prime

Description
Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened spiral bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 5 year warranty
Datasheet
Description
Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened spiral bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC/DC Series Single or Double Shaft Precision High Performance Right Angle Gearheads - Single, Double, Triple Stage - Prime - CGI, Inc.
Carson City, NV, USA
RC/DC Series Single or Double Shaft Precision High Performance Right Angle Gearheads - Single, Double, Triple Stage
Prime
RC/DC Series Single or Double Shaft Precision High Performance Right Angle Gearheads - Single, Double, Triple Stage Prime
Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened spiral bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 5 year warranty

Design Features

  • True planetary design
  • Tapered roller bearings
  • Low backlash design
  • Input pinion with balanced clamp collar
  • Quick installation
  • Strong, caged roller bearings
  • High reliability design
  • High strength steels
  • High shaft loading capacity
  • Viton O-Rings sealed at each joint
  • Case hardened spiral bevel gears
  • Sealed ball bearings
  • High efficiency design
  • All gears are heat treated
  • NEMA mounting standards
  • 5 year warranty
Supplier's Site Datasheet
PL Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage - Prime - CGI, Inc.
Carson City, NV, USA
PL Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage
Prime
PL Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage Prime
Design Features Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 5 year warranty

Design Features

  • Low backlash design
  • Input pinion with balanced clamp collar
  • Quick installation
  • Strong, caged roller bearings
  • High reliability design
  • High strength steels
  • High shaft loading capacity
  • Viton O-Ring sealed at each joint
  • Sealed ball bearings
  • High efficiency design
  • All gears are heat treated
  • NEMA mounting standards
  • 5 year warranty
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc. CGI, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Prime Prime
Product Name RC/DC Series Single or Double Shaft Precision High Performance Right Angle Gearheads - Single, Double, Triple Stage PL Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage
Gearing Planetary Planetary
Operating Temperature -60 to 255 F (-51.11 to 124 C) -60 to 255 F (-51.11 to 124 C)
Gear Ratio 3 to 700 (X : 1) 3 to 700 (X : 1)
Rated Output Torque 52 to 25155 In-lbs (59.96 to 29005 kg-cm) 52 to 2278 In-lbs (59.96 to 2627 kg-cm)
Maximum Input Speed 6500 rpm 6500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details
Helical Bevel Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
View Details