CGI, Inc. PT Series Precision Planetary Gearheads - Single, Double, Triple Stage Powertube

Description
Design Features True Planetary Design Low Backlash Design Quick Installation High radial and axial shaft loading capacity Compact design Rigid single-piece steel housing Sealed ball bearings High efficiency design All gers are heat treated Designed for direct mount application Adapter plate available High strength steel 2 year warranty
Datasheet
Description
Design Features True Planetary Design Low Backlash Design Quick Installation High radial and axial shaft loading capacity Compact design Rigid single-piece steel housing Sealed ball bearings High efficiency design All gers are heat treated Designed for direct mount application Adapter plate available High strength steel 2 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PT Series Precision Planetary Gearheads - Single, Double, Triple Stage - Powertube - CGI, Inc.
Carson City, NV, USA
PT Series Precision Planetary Gearheads - Single, Double, Triple Stage
Powertube
PT Series Precision Planetary Gearheads - Single, Double, Triple Stage Powertube
Design Features True Planetary Design Low Backlash Design Quick Installation High radial and axial shaft loading capacity Compact design Rigid single-piece steel housing Sealed ball bearings High efficiency design All gers are heat treated Designed for direct mount application Adapter plate available High strength steel 2 year warranty

Design Features

  • True Planetary Design
  • Low Backlash Design
  • Quick Installation
  • High radial and axial shaft loading capacity
  • Compact design
  • Rigid single-piece steel housing
  • Sealed ball bearings
  • High efficiency design
  • All gers are heat treated
  • Designed for direct mount application
  • Adapter plate available
  • High strength steel
  • 2 year warranty
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Powertube
Product Name PT Series Precision Planetary Gearheads - Single, Double, Triple Stage
Gearing Planetary
Operating Temperature -60 to 255 F (-51.11 to 124 C)
Gear Ratio 3 to 700 (X : 1)
Rated Output Torque 110 to 421 In-lbs (127 to 485 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details