CGI, Inc. Gear Head 023PNX0100-XX-23N08

Description
GEAR HEAD, PN SERIES, RATIO 10:1, 1/2IN DIA SHAFT, W/ KEY WAY, 119IN-LBS CONTINUOUS TORQUE, 179IN-LBS MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, PN SERIES, RATIO 10:1, 1/2IN DIA SHAFT, W/ KEY WAY, 119IN-LBS CONTINUOUS TORQUE, 179IN-LBS MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 161700514 - Radwell International
Willingboro, NJ, United States
Gear Head
161700514
Gear Head 161700514
GEAR HEAD, PN SERIES, RATIO 10:1, 1/2IN DIA SHAFT, W/ KEY WAY, 119IN-LBS CONTINUOUS TORQUE, 179IN-LBS MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, PN SERIES, RATIO 10:1, 1/2IN DIA SHAFT, W/ KEY WAY, 119IN-LBS CONTINUOUS TORQUE, 179IN-LBS MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 161700514
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-16.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 16.4 (X : 1)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details