CGI, Inc. Gear Box 034RTX0050-XX-03420

Description
DISCONTINUED BY MANUFACTURER, RAPTOR GEAR BOX, HEAD REDUCER 5.1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RAPTOR GEAR BOX, HEAD REDUCER 5.1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 206225113 - Radwell International
Willingboro, NJ, United States
Gear Box
206225113
Gear Box 206225113
DISCONTINUED BY MANUFACTURER, RAPTOR GEAR BOX, HEAD REDUCER 5.1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RAPTOR GEAR BOX, HEAD REDUCER 5.1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 206225113
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
PHCH Premium Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary
Reducer Style Motor Mount / Gearhead
View Details