CGI, Inc. Gear Box 034RTX0070-XX-03622

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, RTX SERIES, RAPTOR, RATIO 7:1, SQUARE FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, RTX SERIES, RAPTOR, RATIO 7:1, SQUARE FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 204394881 - Radwell International
Willingboro, NJ, United States
Gear Box
204394881
Gear Box 204394881
DISCONTINUED BY MANUFACTURER, GEAR BOX, RTX SERIES, RAPTOR, RATIO 7:1, SQUARE FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, RTX SERIES, RAPTOR, RATIO 7:1, SQUARE FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 204394881
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Helical Bevel Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
View Details
Gearboxes - 2166626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details