CGI, Inc. Gear Box 034PLX0040-XX-10122

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 4:1 RATIO, 1219 IN-LBS TORQUE, 1-1/2 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 4:1 RATIO, 1219 IN-LBS TORQUE, 1-1/2 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 120184555 - Radwell International
Willingboro, NJ, United States
Gear Box
120184555
Gear Box 120184555
DISCONTINUED BY MANUFACTURER, GEAR BOX, 4:1 RATIO, 1219 IN-LBS TORQUE, 1-1/2 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, 4:1 RATIO, 1219 IN-LBS TORQUE, 1-1/2 IN SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 120184555
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details