CGI, Inc. PM Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage Primetric

Description
Design Features Metric and standard NEMA motor mounting available High radial and axial shaft loading capacity True planetary design Low start-up torque High torque capability Compact design Popular metric output shaft and front bracket design Rigid stepped output shaft design with metric key and threaded mounting hole Ratios and sizes available for most applications 5 year warranty
Datasheet
Description
Design Features Metric and standard NEMA motor mounting available High radial and axial shaft loading capacity True planetary design Low start-up torque High torque capability Compact design Popular metric output shaft and front bracket design Rigid stepped output shaft design with metric key and threaded mounting hole Ratios and sizes available for most applications 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage - Primetric - CGI, Inc.
Carson City, NV, USA
PM Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage
Primetric
PM Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage Primetric
Design Features Metric and standard NEMA motor mounting available High radial and axial shaft loading capacity True planetary design Low start-up torque High torque capability Compact design Popular metric output shaft and front bracket design Rigid stepped output shaft design with metric key and threaded mounting hole Ratios and sizes available for most applications 5 year warranty

Design Features

  • Metric and standard NEMA motor mounting available
  • High radial and axial shaft loading capacity
  • True planetary design
  • Low start-up torque
  • High torque capability
  • Compact design
  • Popular metric output shaft and front bracket design
  • Rigid stepped output shaft design with metric key and threaded mounting hole
  • Ratios and sizes available for most applications
  • 5 year warranty
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Primetric
Product Name PM Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage
Gearing Planetary
Operating Temperature -60 to 255 F (-51.11 to 124 C)
Gear Ratio 3 to 700 (X : 1)
Rated Output Torque 52 to 25155 In-lbs (59.96 to 29005 kg-cm)
Maximum Input Speed 6500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Multi-turn Gearboxes, IS Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
View Details
DieQua – PGW Servo Gearheads for Belt Drive Linear Actuators -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details