CGI, Inc. RN/DN Series Single or Double Shaft Precision Right Angle Gearheads - Single, Double, Triple Stage Paragon

Description
Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Case hardened spiral bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty
Datasheet
Description
Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Case hardened spiral bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN/DN Series Single or Double Shaft Precision Right Angle Gearheads - Single, Double, Triple Stage - Paragon - CGI, Inc.
Carson City, NV, USA
RN/DN Series Single or Double Shaft Precision Right Angle Gearheads - Single, Double, Triple Stage
Paragon
RN/DN Series Single or Double Shaft Precision Right Angle Gearheads - Single, Double, Triple Stage Paragon
Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Case hardened spiral bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty

Design Features

  • True planetary design
  • Tapered roller bearings
  • Low backlash design
  • Input pinion with balanced clamp collar
  • Quick installation
  • Strong, caged roller bearings
  • High reliability design
  • High strength steels
  • High shaft loading capacity
  • Case hardened spiral bevel gears
  • Sealed ball bearings
  • High efficiency design
  • All gears are heat treated
  • NEMA mounting standards
  • 2 year warranty
Supplier's Site Datasheet
PN Series Precision Planetary Gearheads - Single, Double, Triple Stage - Paragon - CGI, Inc.
Carson City, NV, USA
PN Series Precision Planetary Gearheads - Single, Double, Triple Stage
Paragon
PN Series Precision Planetary Gearheads - Single, Double, Triple Stage Paragon
Design Features True planetary design Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty

Design Features

  • True planetary design
  • Low backlash design
  • Input pinion with balanced clamp collar
  • Quick installation
  • Strong, caged roller bearings
  • Sealed ball bearings
  • High efficiency design
  • All gears are heat treated
  • NEMA mounting standards
  • 2 year warranty
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc. CGI, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number Paragon Paragon
Product Name RN/DN Series Single or Double Shaft Precision Right Angle Gearheads - Single, Double, Triple Stage PN Series Precision Planetary Gearheads - Single, Double, Triple Stage
Gearing Planetary Planetary
Operating Temperature -60 to 255 F (-51.11 to 124 C) -60 to 255 F (-51.11 to 124 C)
Gear Ratio 3 to 100 (X : 1) 3 to 100 (X : 1)
Rated Output Torque 52 to 36975 In-lbs (59.96 to 42634 kg-cm) 52 to 36975 In-lbs (59.96 to 42634 kg-cm)
Maximum Input Speed 5000 rpm 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Helical Worm Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Worm
View Details