CGI, Inc. Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| Garhead Ambient Operating Temperature Range -60˚F to +250˚F. Motor is rated to 265˚F. Molded Composite Housing (Max. Temp. 420˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts... |