CGI, Inc. RTX Series Precision Planetary Gearhead Raptor

Description
Design Features Improved design for stiffness and loading High torque gear geometry Advanced materials and heat treatments IP65 sealed Mounting in any direction Captive input pinion Simplified quick installation NEMA and Metric configurations standard
Datasheet
Description
Design Features Improved design for stiffness and loading High torque gear geometry Advanced materials and heat treatments IP65 sealed Mounting in any direction Captive input pinion Simplified quick installation NEMA and Metric configurations standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTX Series Precision Planetary Gearhead - Raptor - CGI, Inc.
Carson City, NV, USA
RTX Series Precision Planetary Gearhead
Raptor
RTX Series Precision Planetary Gearhead Raptor
Design Features Improved design for stiffness and loading High torque gear geometry Advanced materials and heat treatments IP65 sealed Mounting in any direction Captive input pinion Simplified quick installation NEMA and Metric configurations standard

Design Features

  • Improved design for stiffness and loading
  • High torque gear geometry
  • Advanced materials and heat treatments
  • IP65 sealed
  • Mounting in any direction
  • Captive input pinion
  • Simplified quick installation
  • NEMA and Metric configurations standard
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Raptor
Product Name RTX Series Precision Planetary Gearhead
Gearing Planetary
Operating Temperature -40 to 250 F (-40 to 121 C)
Gear Ratio 4 to 700 (X : 1)
Rated Output Torque 265 to 3473 In-lbs (306 to 4005 kg-cm)
Maximum Input Speed 6500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details
Tandler – Power Master Spiral Bevel Gearbox -  - DieQua Corporation
Specs
Gearing Bevel / Miter
View Details