CGI, Inc. Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| Garhead Ambient Operating Temperature Range -60˚F to +250˚F. Motor is rated to 265˚F. Molded Composite Housing (Max. Temp. 420˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts... |