CGI, Inc. SI Series NEMA Precision Gearheads Spur Inline

Description
Design Features One-piece gear cluster High-quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty
Datasheet
Description
Design Features One-piece gear cluster High-quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI Series NEMA Precision Gearheads - Spur Inline - CGI, Inc.
Carson City, NV, USA
SI Series NEMA Precision Gearheads
Spur Inline
SI Series NEMA Precision Gearheads Spur Inline
Design Features One-piece gear cluster High-quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty

Design Features

  • One-piece gear cluster
  • High-quality spur gearhead
  • Input pinion with balanced clamp collar
  • Quick installation
  • High reliability design
  • High strength steels
  • High shaft loading capacity
  • Viton O-Rings sealed at each joint
  • Sealed ball bearings
  • High efficiency design
  • All gears are heat treated
  • NEMA mounting standards
  • 2 year warranty
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Spur Inline
Product Name SI Series NEMA Precision Gearheads
Gearing Spur
Operating Temperature -60 to 250 F (-51.11 to 121 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 20 to 500 In-lbs (23.06 to 577 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Helical Bevel Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
View Details