CGI, Inc. RS/DS Series NEMA Spur Right Angle Single or Double Shaft Precision Gearheads Spur

Description
Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty RTX=ip65 High Performance Low Backlash
Datasheet
Description
Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty RTX=ip65 High Performance Low Backlash
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS/DS Series NEMA Spur Right Angle Single or Double Shaft Precision Gearheads - Spur - CGI, Inc.
Carson City, NV, USA
RS/DS Series NEMA Spur Right Angle Single or Double Shaft Precision Gearheads
Spur
RS/DS Series NEMA Spur Right Angle Single or Double Shaft Precision Gearheads Spur
Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty RTX=ip65 High Performance Low Backlash

Design Features

  • One-piece gear cluster
  • Tapered roller bearings
  • High quality spur gearhead
  • Input pinion with balanced clamp collar
  • Quick installation
  • High reliability design
  • High strength steels
  • High shaft loading capacity
  • Viton O-Ring sealed at each joint
  • Sealed ball bearings
  • High efficiency design
  • All gears are heat treated
  • NEMA mounting standards
  • 2 year warranty
  • RTX=ip65
  • High Performance
  • Low Backlash
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Spur
Product Name RS/DS Series NEMA Spur Right Angle Single or Double Shaft Precision Gearheads
Gearing Spur
Operating Temperature -60 to 250 F (-51.11 to 121 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 20 to 500 In-lbs (23.06 to 577 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
High Torque Helical Inline Servo Gearheads -  - DieQua Corporation
Specs
Gearing Helical
Reducer Style Motor Mount / Gearhead
View Details