CGI, Inc. VPX Series Value Planetary Gearhead Victory

Description
Design Features Economical true planetary design High torque gear geometry Advanced materials and heat treatments Compact and efficient design 2-year warranty NEMA standard frame sizes Quick installation High reliability design
Description
Design Features Economical true planetary design High torque gear geometry Advanced materials and heat treatments Compact and efficient design 2-year warranty NEMA standard frame sizes Quick installation High reliability design

Suppliers

Company
Product
Description
Supplier Links
VPX Series Value Planetary Gearhead - Victory - CGI, Inc.
Carson City, NV, USA
VPX Series Value Planetary Gearhead
Victory
VPX Series Value Planetary Gearhead Victory
Design Features Economical true planetary design High torque gear geometry Advanced materials and heat treatments Compact and efficient design 2-year warranty NEMA standard frame sizes Quick installation High reliability design

Design Features

  • Economical true planetary design
  • High torque gear geometry
  • Advanced materials and heat treatments
  • Compact and efficient design
  • 2-year warranty
  • NEMA standard frame sizes
  • Quick installation
  • High reliability design
Supplier's Site

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Victory
Product Name VPX Series Value Planetary Gearhead
Gearing Planetary
Operating Temperature -40 to 250 F (-40 to 121 C)
Gear Ratio 4 to 100 (X : 1)
Rated Output Torque 81 to 1515 In-lbs (93.4 to 1747 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Tandler – Stainless Steel Spiral Bevel Gearbox -  - DieQua Corporation
Specs
Gearing Bevel / Miter
View Details