CGI, Inc. RTA Series Metric Extended Pilot Precision Planetary Gearhead Raptor EP

Description
Design Features Metric extended pilot (EP) configuration High torque gear geometry Advanced materials and heat treatments Improved design for stiffness and loading Mounting in any direction Captive input pinion IP65 sealed Simplified quick installation
Datasheet
Description
Design Features Metric extended pilot (EP) configuration High torque gear geometry Advanced materials and heat treatments Improved design for stiffness and loading Mounting in any direction Captive input pinion IP65 sealed Simplified quick installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTA Series Metric Extended Pilot Precision Planetary Gearhead - Raptor EP - CGI, Inc.
Carson City, NV, USA
RTA Series Metric Extended Pilot Precision Planetary Gearhead
Raptor EP
RTA Series Metric Extended Pilot Precision Planetary Gearhead Raptor EP
Design Features Metric extended pilot (EP) configuration High torque gear geometry Advanced materials and heat treatments Improved design for stiffness and loading Mounting in any direction Captive input pinion IP65 sealed Simplified quick installation

Design Features

  • Metric extended pilot (EP) configuration
  • High torque gear geometry
  • Advanced materials and heat treatments
  • Improved design for stiffness and loading
  • Mounting in any direction
  • Captive input pinion
  • IP65 sealed
  • Simplified quick installation
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Raptor EP
Product Name RTA Series Metric Extended Pilot Precision Planetary Gearhead
Gearing Planetary
Operating Temperature -40 to 250 F (-40 to 121 C)
Gear Ratio 4 to 700 (X : 1)
Rated Output Torque 265 to 3473 In-lbs (306 to 4005 kg-cm)
Maximum Input Speed 6500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details