CGI, Inc. PRX Series Precision Planetary Gearhead Predator

Description
Design Features Single-piece construction utilized throughout IP65 sealed with Viton® seals at each joint High torque design with optimized gear geometry Advanced materials and heat treatments High torsional stiffness design Mounting in any direction Captive, bearing supported input pinion Simplified quick installation NEMA and Metric configurations standard
Datasheet
Description
Design Features Single-piece construction utilized throughout IP65 sealed with Viton® seals at each joint High torque design with optimized gear geometry Advanced materials and heat treatments High torsional stiffness design Mounting in any direction Captive, bearing supported input pinion Simplified quick installation NEMA and Metric configurations standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRX Series Precision Planetary Gearhead - Predator - CGI, Inc.
Carson City, NV, USA
PRX Series Precision Planetary Gearhead
Predator
PRX Series Precision Planetary Gearhead Predator
Design Features Single-piece construction utilized throughout IP65 sealed with Viton® seals at each joint High torque design with optimized gear geometry Advanced materials and heat treatments High torsional stiffness design Mounting in any direction Captive, bearing supported input pinion Simplified quick installation NEMA and Metric configurations standard

Design Features

  • Single-piece construction utilized throughout
  • IP65 sealed with Viton® seals at each joint
  • High torque design with optimized gear geometry
  • Advanced materials and heat treatments
  • High torsional stiffness design
  • Mounting in any direction
  • Captive, bearing supported input pinion
  • Simplified quick installation
  • NEMA and Metric configurations standard
Supplier's Site Datasheet

Technical Specifications

  CGI, Inc.
Product Category Gearboxes and Gearheads
Product Number Predator
Product Name PRX Series Precision Planetary Gearhead
Gearing Planetary
Operating Temperature -40 to 250 F (-40 to 121 C)
Gear Ratio 4 to 100 (X : 1)
Rated Output Torque 192 to 3548 In-lbs (221 to 4091 kg-cm)
Maximum Input Speed 6500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details
High Torque Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details