R. STAHL, Inc. Hazardous Area Control Switches 8008

Description
Versions Control switch with 2, 3 or 4 pole Load switch 3 pole + 1 auxiliary contact Up to a maximum of 4 poles NC contacts with positive opening, suitable for EMERGENCY STOP functions Latching or spring-return versions available The control switch of the Series 8008 can be used for EMERGENCY STOP functions according to IEC/EN 60204, DIN VDE 0113. The switching function can be selected and is available in latching or spring-return version.
Description
Versions Control switch with 2, 3 or 4 pole Load switch 3 pole + 1 auxiliary contact Up to a maximum of 4 poles NC contacts with positive opening, suitable for EMERGENCY STOP functions Latching or spring-return versions available The control switch of the Series 8008 can be used for EMERGENCY STOP functions according to IEC/EN 60204, DIN VDE 0113. The switching function can be selected and is available in latching or spring-return version.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Control Switches - 8008 - R. STAHL, Inc.
Stafford, TX, USA
Hazardous Area Control Switches
8008
Hazardous Area Control Switches 8008
Versions Control switch with 2, 3 or 4 pole Load switch 3 pole + 1 auxiliary contact Up to a maximum of 4 poles NC contacts with positive opening, suitable for EMERGENCY STOP functions Latching or spring-return versions available The control switch of the Series 8008 can be used for EMERGENCY STOP functions according to IEC/EN 60204, DIN VDE 0113. The switching function can be selected and is available in latching or spring-return version.
  • Versions
    • Control switch with 2, 3 or 4 pole
    • Load switch 3 pole + 1 auxiliary contact
  • Up to a maximum of 4 poles
  • NC contacts with positive opening, suitable for EMERGENCY STOP functions
  • Latching or spring-return versions available

The control switch of the Series 8008 can be used for EMERGENCY STOP functions according to IEC/EN 60204, DIN VDE 0113. The switching function can be selected and is available in latching or spring-return version.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Rotary Switches
Product Number 8008
Product Name Hazardous Area Control Switches
Construction Single
Actuator Type Knobbed Shaft
Current Rating 16.0 amps
AC Voltage Rating 690 volts
DC Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Trapped Key Interlock - 440T-MRKSE10AI - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details