R. STAHL, Inc. Hazardous Area Control Switches for Panel Mounting 8003

Description
Switch function many switching arrangements (latching or spring-return) possible via coding easy change of the coding possible on site max. 2 pole For max. 6 A With flexible lead or spring cage terminal The mounting of control switches Series 8003 is extremely simple. The patented fixing mechanism makes installation into switch panels with standard 30,5 mm diameter holes simple and fast.
Description
Switch function many switching arrangements (latching or spring-return) possible via coding easy change of the coding possible on site max. 2 pole For max. 6 A With flexible lead or spring cage terminal The mounting of control switches Series 8003 is extremely simple. The patented fixing mechanism makes installation into switch panels with standard 30,5 mm diameter holes simple and fast.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Control Switches for Panel Mounting - 8003 - R. STAHL, Inc.
Stafford, TX, USA
Hazardous Area Control Switches for Panel Mounting
8003
Hazardous Area Control Switches for Panel Mounting 8003
Switch function many switching arrangements (latching or spring-return) possible via coding easy change of the coding possible on site max. 2 pole For max. 6 A With flexible lead or spring cage terminal The mounting of control switches Series 8003 is extremely simple. The patented fixing mechanism makes installation into switch panels with standard 30,5 mm diameter holes simple and fast.
  • Switch function
    • many switching arrangements (latching or spring-return) possible via coding
    • easy change of the coding possible on site
    • max. 2 pole
  • For max. 6 A
  • With flexible lead or spring cage terminal

The mounting of control switches Series 8003 is extremely simple. The patented fixing mechanism makes installation into switch panels with standard 30,5 mm diameter holes simple and fast.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Rotary Switches
Product Number 8003
Product Name Hazardous Area Control Switches for Panel Mounting
Construction Single
Actuator Type Keylock; Knobbed Shaft
Current Rating 6.0 amps
AC Voltage Rating 500 volts
DC Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052368 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MMRSS20TATBTC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details