Excel Cell Electronic USA Corp. ESR4 Series ESR4D24A10001

Description
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)
Description
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)

Suppliers

Company
Product
Description
Supplier Links
ESR4 Series ESR4D24A10001
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)

Features

  • Optically Isolated
  • Ultra slim and light weight, SIL terminals type for high density mounting
    -- Size: 5(W)x20(L)x17(H)mm
    -- Weight: approximately 3.0g
  • Low On-State Resistance
  • Low Input Power Consumption
  • TTL and CMOS Compatible
  • MOSFET Output Thyristor (DC Output Only)
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR4D24A10001
Product Name ESR4 Series
Solid State Relay Type Optically
Application Type General
Mounting PCBoard
Turn-On Switching Random
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2629-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Specs
Switch Configuration FormC
Features Solder Hook
View Details