Excel Cell Electronic USA Corp. ESR2 Series ESR2010600301

Description
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI) High Surge Rating Allows Lamp and Motor Load Switching Built-in Snubber Network
Description
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI) High Surge Rating Allows Lamp and Motor Load Switching Built-in Snubber Network

Suppliers

Company
Product
Description
Supplier Links
ESR2 Series ESR2010600301
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI) High Surge Rating Allows Lamp and Motor Load Switching Built-in Snubber Network

Features

  • PCB Mount; Single in Line Package.
  • Optically Isolated.
  • Input LED Indicator.
  • High dv/dt and High Blocking Voltage.
  • Low Input power Consumption, TTL and CMOS Compatible.
  • Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI)
  • High Surge Rating Allows Lamp and Motor Load Switching
  • Built-in Snubber Network
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR2010600301
Product Name ESR2 Series
Solid State Relay Type Optically
Application Type General
Mounting PCBoard
Turn-On Switching Random
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-708-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - G3VM-41DY-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 25A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0289 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details