Excel Cell Electronic USA Corp. ESR4 Series ESR4D12D20*00

Description
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)
Description
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)

Suppliers

Company
Product
Description
Supplier Links
ESR4 Series ESR4D12D20*00
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)

Features

  • Optically Isolated
  • Ultra slim and light weight, SIL terminals type for high density mounting
    -- Size: 5(W)x20(L)x17(H)mm
    -- Weight: approximately 3.0g
  • Low On-State Resistance
  • Low Input Power Consumption
  • TTL and CMOS Compatible
  • MOSFET Output Thyristor (DC Output Only)
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR4D12D20*00
Product Name ESR4 Series
Solid State Relay Type Optically
Application Type General
Mounting PCBoard
Turn-On Switching Zero Switching
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT322ASPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - G3VM-353A1 - 1176460-G3VM-353A1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details