Excel Cell Electronic USA Corp. ESR5 Series ESR5102402501

Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.
Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Suppliers

Company
Product
Description
Supplier Links
ESR5 Series ESR5102402501
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Features

  • Optically Isolated.
  • Input LED Indicator.
  • High dv/dt and High Blocking Voltage.
  • Low Input power Consumption.
  • TTL and CMOS Compatible.
  • Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI).
  • High Surge Rating Allows Lamp and Motor Load Switching.
  • Output Snubber Circuit Protection.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR5102402501
Product Name ESR5 Series
Solid State Relay Type Optically
Application Type General
Mounting Panel
Turn-On Switching Random
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0293 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details
Solid State Relays - 39-G3VM-41LR10(TR05)DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details