Excel Cell Electronic USA Corp. ESR5 Series ESR 5004804000

Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.
Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Suppliers

Company
Product
Description
Supplier Links
ESR5 Series ESR 5004804000
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Features

  • Optically Isolated.
  • Input LED Indicator.
  • High dv/dt and High Blocking Voltage.
  • Low Input power Consumption.
  • TTL and CMOS Compatible.
  • Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI).
  • High Surge Rating Allows Lamp and Motor Load Switching.
  • Output Snubber Circuit Protection.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR 5004804000
Product Name ESR5 Series
Solid State Relay Type Optically
Application Type General
Mounting Panel
Turn-On Switching Zero Switching
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details