Excel Cell Electronic USA Corp. ESR4 Series ESR4D12A10001

Description
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)
Description
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)

Suppliers

Company
Product
Description
Supplier Links
ESR4 Series ESR4D12A10001
Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output Only)

Features

  • Optically Isolated
  • Ultra slim and light weight, SIL terminals type for high density mounting
    -- Size: 5(W)x20(L)x17(H)mm
    -- Weight: approximately 3.0g
  • Low On-State Resistance
  • Low Input Power Consumption
  • TTL and CMOS Compatible
  • MOSFET Output Thyristor (DC Output Only)
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR4D12A10001
Product Name ESR4 Series
Solid State Relay Type Optically
Application Type General
Mounting PCBoard
Turn-On Switching Random
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Series-1 Relay - A24110T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details