ESR3D48D25100 -- ESR3 SERIES
Excel Cell Electronic USA Corp.
ESR3 Series
ESR3D48D25100
Description
Features
Optically Isolated.
Low On-State Resistance
Low Input Power Consumption
TTL and CMOS Compatible
RC networks (VAC)
MOSFET Output Thyristor (VDC)
-
Excel Cell Electronic USA Corp.
Description
Features
Optically Isolated.
Low On-State Resistance
Low Input Power Consumption
TTL and CMOS Compatible
RC networks (VAC)
MOSFET Output Thyristor (VDC)
Suppliers
Features
Optically Isolated.
Low On-State Resistance
Low Input Power Consumption
TTL and CMOS Compatible
RC networks (VAC)
MOSFET Output Thyristor (VDC)
Features
- Optically Isolated.
- Low On-State Resistance
- Low Input Power Consumption
- TTL and CMOS Compatible
- RC networks (VAC)
- MOSFET Output Thyristor (VDC)
Supplier's Site
Technical Specifications
|
Product Category
|
Solid State Relays |
|
Product Number
|
ESR3D48D25100 |
|
Product Name
|
ESR3 Series |
|
Solid State Relay Type
|
Optically
|
|
Application Type
|
General
|
|
Mounting
|
PCBoard
|
|
Turn-On Switching
|
Low On State Resistance
|
|
Output Device
|
MOSFET
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
115 volts
Input Current (Control Signal) Range
0.0040 amps
View Details
3 suppliers
Operating Temp
-40 to 176 F (-40 to 80 C)
View Details
7 suppliers