ESR3D12A20200 -- ESR3 SERIES
Excel Cell Electronic USA Corp.
ESR3 Series
ESR3D12A20200
Description
Features
Optically Isolated.
Low On-State Resistance
Low Input Power Consumption
TTL and CMOS Compatible
RC networks (VAC)
MOSFET Output Thyristor (VDC)
-
Excel Cell Electronic USA Corp.
Description
Features
Optically Isolated.
Low On-State Resistance
Low Input Power Consumption
TTL and CMOS Compatible
RC networks (VAC)
MOSFET Output Thyristor (VDC)
Suppliers
Features
Optically Isolated.
Low On-State Resistance
Low Input Power Consumption
TTL and CMOS Compatible
RC networks (VAC)
MOSFET Output Thyristor (VDC)
Features
- Optically Isolated.
- Low On-State Resistance
- Low Input Power Consumption
- TTL and CMOS Compatible
- RC networks (VAC)
- MOSFET Output Thyristor (VDC)
Supplier's Site
Technical Specifications
|
Product Category
|
Solid State Relays |
|
Product Number
|
ESR3D12A20200 |
|
Product Name
|
ESR3 Series |
|
Solid State Relay Type
|
Optically
|
|
Application Type
|
General
|
|
Mounting
|
PCBoard
|
|
Turn-On Switching
|
Low On State Resistance
|
|
Output Device
|
MOSFET
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS
Isolation Voltage
4 kilovolts
View Details
4 suppliers
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
24 volts
Input Current (Control Signal) Range
0.0100 amps
View Details
5 suppliers
Application Type
General
Mounting
Panel
Turn-On Switching
InstantON
View Details