Excel Cell Electronic USA Corp. ESR5 Series ESR5102402500

Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.
Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Suppliers

Company
Product
Description
Supplier Links
ESR5 Series ESR5102402500
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Features

  • Optically Isolated.
  • Input LED Indicator.
  • High dv/dt and High Blocking Voltage.
  • Low Input power Consumption.
  • TTL and CMOS Compatible.
  • Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI).
  • High Surge Rating Allows Lamp and Motor Load Switching.
  • Output Snubber Circuit Protection.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR5102402500
Product Name ESR5 Series
Solid State Relay Type Optically
Application Type General
Mounting Panel
Turn-On Switching Zero Switching
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773190248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers