Excel Cell Electronic USA Corp. ESR5 Series ESR5002402500

Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.
Description
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Suppliers

Company
Product
Description
Supplier Links
ESR5 Series ESR5002402500
Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.

Features

  • Optically Isolated.
  • Input LED Indicator.
  • High dv/dt and High Blocking Voltage.
  • Low Input power Consumption.
  • TTL and CMOS Compatible.
  • Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI).
  • High Surge Rating Allows Lamp and Motor Load Switching.
  • Output Snubber Circuit Protection.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR5002402500
Product Name ESR5 Series
Solid State Relay Type Optically
Application Type General
Mounting Panel
Turn-On Switching Zero Switching
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390082307073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7261 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; DPST-NC (2 Form B)
View Details
Solid State Interface Relays - 7761462 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details