Excel Cell Electronic USA Corp. ESR2 Series ESR2102400301

Description
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI) High Surge Rating Allows Lamp and Motor Load Switching Built-in Snubber Network
Description
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI) High Surge Rating Allows Lamp and Motor Load Switching Built-in Snubber Network

Suppliers

Company
Product
Description
Supplier Links
ESR2 Series ESR2102400301
Features PCB Mount; Single in Line Package. Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption, TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI) High Surge Rating Allows Lamp and Motor Load Switching Built-in Snubber Network

Features

  • PCB Mount; Single in Line Package.
  • Optically Isolated.
  • Input LED Indicator.
  • High dv/dt and High Blocking Voltage.
  • Low Input power Consumption, TTL and CMOS Compatible.
  • Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI)
  • High Surge Rating Allows Lamp and Motor Load Switching
  • Built-in Snubber Network
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Solid State Relays
Product Number ESR2102400301
Product Name ESR2 Series
Solid State Relay Type Optically
Application Type General
Mounting PCBoard
Turn-On Switching Random
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Electromechanical Relays & Contactors - 1-1617146-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers