Define Instruments Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell... | |
| What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This... | |
| What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller... | |
| What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced... | |
| What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial... | |
| What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming... | |
| What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming... | |
| What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. | |
| What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless... | |
| What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm... | |
| What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale... | |
| What it does: Displays 4-20mA input signal. Loop powered. From the engineers that brought you the world’s first 4-20mA loop powered display comes the SD-50X indicator – designed to be... | |
| The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power... | |
| This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display... | |
| This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho... |