Define Instruments 6-digit Digital Panel Meter/Controller PRO-PRC

Description
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial applications with 0-20mA or 4-20mA DC inputs. It can be used either on its own, or in conjunction with another instrument (such as a transmitter). At a glance: 4 x process inputs (0-20mA or 4-20mA) 24V DC excitation supplied (50mA max) Channel averaging across 2, 3 or 4 input channels Selectable decimal point position and rounding Factory precalibrated. Key-in recalibration (no input signal needed) Simple, intuitive interface with scrolling text prompts Security PIN protected calibration and setpoint access
Datasheet
Description
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial applications with 0-20mA or 4-20mA DC inputs. It can be used either on its own, or in conjunction with another instrument (such as a transmitter). At a glance: 4 x process inputs (0-20mA or 4-20mA) 24V DC excitation supplied (50mA max) Channel averaging across 2, 3 or 4 input channels Selectable decimal point position and rounding Factory precalibrated. Key-in recalibration (no input signal needed) Simple, intuitive interface with scrolling text prompts Security PIN protected calibration and setpoint access
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Digital Panel Meter/Controller - PRO-PRC - Define Instruments
Dallas, TX, USA
6-digit Digital Panel Meter/Controller
PRO-PRC
6-digit Digital Panel Meter/Controller PRO-PRC
What it does: Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation. This advanced quad channel process controller is ideal for numerous industrial applications with 0-20mA or 4-20mA DC inputs. It can be used either on its own, or in conjunction with another instrument (such as a transmitter). At a glance: 4 x process inputs (0-20mA or 4-20mA) 24V DC excitation supplied (50mA max) Channel averaging across 2, 3 or 4 input channels Selectable decimal point position and rounding Factory precalibrated. Key-in recalibration (no input signal needed) Simple, intuitive interface with scrolling text prompts Security PIN protected calibration and setpoint access

What it does:
Accepts and displays up to four process input channels. Offers channel averaging calculations, relay output for alarming plus optional serial communications and analog output. Supplies excitation.

This advanced quad channel process controller is ideal for numerous industrial applications with 0-20mA or 4-20mA DC inputs. It can be used either on its own, or in conjunction with another instrument (such as a transmitter).

At a glance:

  • 4 x process inputs (0-20mA or 4-20mA)
  • 24V DC excitation supplied (50mA max)
  • Channel averaging across 2, 3 or 4 input channels
  • Selectable decimal point position and rounding
  • Factory precalibrated. Key-in recalibration (no input signal needed)
  • Simple, intuitive interface with scrolling text prompts
  • Security PIN protected calibration and setpoint access
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number PRO-PRC
Product Name 6-digit Digital Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Time Interval of Periodic Events Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details