Define Instruments Dual Display 2x6-digit Panel Meter/Controller PRO-CTR200

Description
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet
Description
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Display 2x6-digit Panel Meter/Controller - PRO-CTR200 - Define Instruments
Dallas, TX, USA
Dual Display 2x6-digit Panel Meter/Controller
PRO-CTR200
Dual Display 2x6-digit Panel Meter/Controller PRO-CTR200
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup

What it does:
Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications.

This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types.

The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output.

  • Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available)
  • Choice of single/dual display
  • Advanced count modes and batching functions
  • Signal averaging on the rate
  • Simple, intuitive interface with scrolling text prompts
  • Customisable front panel button and rear input pins
  • Security PIN protected setup
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number PRO-CTR200
Product Name Dual Display 2x6-digit Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 12.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629968 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width 68 mm (2.68 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details