Define Instruments 4-digit Large Display Panel Meter/Controller LD-UAC

Description
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance: Universal AC input – current (0-5A AC) or voltage (0-300V AC) Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Description
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance: Universal AC input – current (0-5A AC) or voltage (0-300V AC) Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

Suppliers

Company
Product
Description
Supplier Links
4-digit Large Display Panel Meter/Controller - LD-UAC - Define Instruments
Dallas, TX, USA
4-digit Large Display Panel Meter/Controller
LD-UAC
4-digit Large Display Panel Meter/Controller LD-UAC
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance: Universal AC input – current (0-5A AC) or voltage (0-300V AC) Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

What it does:
Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control.

This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency.

At a glance:

  • Universal AC input – current (0-5A AC) or voltage (0-300V AC)
  • Input signal averaging
  • Large, easy to read display
  • Simple, intuitive interface with text prompts
  • Factory precalibrated. Key-in recalibration (no input signal needed)
  • Security PIN protected calibration and setpoint access
  • Selectable decimal point position and rounding
Supplier's Site

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number LD-UAC
Product Name 4-digit Large Display Panel Meter/Controller
Outputs Analog; Relay
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details