Define Instruments Dual Display 2x6-digit Panel Meter/Controller TEX-DEW200

Description
This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs Dual display for simultaneous viewing of humidity and temperature Dual analogue output (4-20mA) Simple, intuitive interface with scrolling text prompts Factory calibrated for 385RTD – simple recalibration using high and low input signals Security PIN protected calibration and setpoint access
Datasheet
Description
This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs Dual display for simultaneous viewing of humidity and temperature Dual analogue output (4-20mA) Simple, intuitive interface with scrolling text prompts Factory calibrated for 385RTD – simple recalibration using high and low input signals Security PIN protected calibration and setpoint access
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Display 2x6-digit Panel Meter/Controller - TEX-DEW200 - Define Instruments
Dallas, TX, USA
Dual Display 2x6-digit Panel Meter/Controller
TEX-DEW200
Dual Display 2x6-digit Panel Meter/Controller TEX-DEW200
This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs Dual display for simultaneous viewing of humidity and temperature Dual analogue output (4-20mA) Simple, intuitive interface with scrolling text prompts Factory calibrated for 385RTD – simple recalibration using high and low input signals Security PIN protected calibration and setpoint access

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H.

At a glance:

  • Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs
  • Dual display for simultaneous viewing of humidity and temperature
  • Dual analogue output (4-20mA)
  • Simple, intuitive interface with scrolling text prompts
  • Factory calibrated for 385RTD – simple recalibration using high and low input signals
  • Security PIN protected calibration and setpoint access
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number TEX-DEW200
Product Name Dual Display 2x6-digit Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 12.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2333537 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; RTD Temperature Prob, Temperature, Voltage, Current
Width 45 mm (1.77 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details