Define Instruments 6-digit Panel Meter/Controller PRO-RTD

Description
What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial temperature applications. It accepts direct sensor input from RTD 385, 392 and CU10 temperature probes. One of the key features of this controller is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x RTD Pt100ω (385/392/CU10) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
Datasheet
Description
What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial temperature applications. It accepts direct sensor input from RTD 385, 392 and CU10 temperature probes. One of the key features of this controller is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x RTD Pt100ω (385/392/CU10) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - PRO-RTD - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
PRO-RTD
6-digit Panel Meter/Controller PRO-RTD
What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial temperature applications. It accepts direct sensor input from RTD 385, 392 and CU10 temperature probes. One of the key features of this controller is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x RTD Pt100ω (385/392/CU10) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C

What it does:
Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications.

This quad channel RTD controller is ideal for numerous industrial temperature applications. It accepts direct sensor input from RTD 385, 392 and CU10 temperature probes. One of the key features of this controller is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation.

At a glance:

  • 4 x RTD Pt100Ω (385/392/CU10)
  • Channel averaging across 2, 3 or 4 input channels
  • Signal averaging for individual channels
  • Customisable display
  • Choice of °F or °C
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number PRO-RTD
Product Name 6-digit Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details