Define Instruments Bar Graph Process Controller TEX-BAR

Description
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for instant, visual indication Simple, intuitive interface with scrolling text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet
Description
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for instant, visual indication Simple, intuitive interface with scrolling text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar Graph Process Controller - TEX-BAR - Define Instruments
Dallas, TX, USA
Bar Graph Process Controller
TEX-BAR
Bar Graph Process Controller TEX-BAR
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for instant, visual indication Simple, intuitive interface with scrolling text prompts Factory precalibrated. Key-in recalibration (no input signal needed) Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

What it does:
Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications.

This controller is ideal for a variety of applications where instant, visual indication of the process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication.

At a glance:

  • Current (0/4-20mA) or voltage (0-2/10V) input
  • Input signal averaging
  • 0-100% bar graph for instant, visual indication
  • Simple, intuitive interface with scrolling text prompts
  • Factory precalibrated. Key-in recalibration (no input signal needed)
  • Security PIN protected calibration and setpoint access
  • Selectable decimal point position and rounding
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number TEX-BAR
Product Name Bar Graph Process Controller
Outputs Analog; Serial Communications; Relay
Features Displays Bargraph
Display Type Numeric
Character Size Less Than 0.37 (9.4mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2857483 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 71 mm (2.8 inch)
View Details