Define Instruments 6-digit Panel Meter/Controller TEX-PRC

Description
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in conjunction with a transmitter. It supplies 24V excitation, allowing you to power a 2/3-wire input loop. Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Simple, intuitive interface with scrolling text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet
Description
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in conjunction with a transmitter. It supplies 24V excitation, allowing you to power a 2/3-wire input loop. Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Simple, intuitive interface with scrolling text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - TEX-PRC - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
TEX-PRC
6-digit Panel Meter/Controller TEX-PRC
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in conjunction with a transmitter. It supplies 24V excitation, allowing you to power a 2/3-wire input loop. Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Simple, intuitive interface with scrolling text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

What it does:
Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications.

This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in conjunction with a transmitter. It supplies 24V excitation, allowing you to power a 2/3-wire input loop.

  • Current (0/4-20mA) or voltage (0-2/10V) input
  • Input signal averaging
  • Simple, intuitive interface with scrolling text prompts
  • Easy to scale using high and low display values
  • Security PIN protected calibration and setpoint access
  • Selectable decimal point position and rounding
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number TEX-PRC
Product Name 6-digit Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details