Define Instruments 4-digit Large Display Digital Panel Meter/Controller LD-PRC

Description
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet
Description
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-digit Large Display Digital Panel Meter/Controller - LD-PRC - Define Instruments
Dallas, TX, USA
4-digit Large Display Digital Panel Meter/Controller
LD-PRC
4-digit Large Display Digital Panel Meter/Controller LD-PRC
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and low display values Security PIN protected calibration and setpoint access Selectable decimal point position and rounding

What it does:
Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control.

This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its simple (key-in) calibration procedure, which removes the need for an input signal during calibration.

At a glance:

  • Current (0/4-20mA) or voltage (0-2/10V) input
  • Input signal averaging
  • Large, easy to read display
  • Simple, intuitive interface with text prompts
  • Easy to scale using high and low display values
  • Security PIN protected calibration and setpoint access
  • Selectable decimal point position and rounding
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number LD-PRC
Product Name 4-digit Large Display Digital Panel Meter/Controller
Outputs Analog; Relay
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details