Define Instruments Merlin Universal Input Digital Indicator Merlin

Description
The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420) What it does: The Merlin accepts one of several popular input signal types to display. No more accidental changes during handling! With programmable panel meters one slip of the finger can be the root of many headaches. But with the Merlin you don’t have to worry! There’s no buttons on the unit so you don’t need to stress about accidental parameter alterations during handling. Instead set-up is via your PC using a USB connection. It doesn’t matter what voltage you’re using Sending to another country with a different voltage? Worried about the unit getting fried? Relax. The Merlin accepts 24-250V AC or 19.5-250V DC making it a truly universal unit suitable for anywhere in the world. So now there’s no need to stock separate high voltage and low voltage units, now you just need one: this one! So simple it doesn't need a manual It doesn't get much simpler than this. No more reading hefty manuals or frustrating delays. You'll experience the rare joy of getting your application up and running sooner and afterwards you'll wonder why you've tolerated difficult setups all this time. You don't need to power it up to configure Yes, you heard us correctly. You can configure the unit directly using the Merlin's excitation voltage. You'll be surprised how easy we've made it. The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420) Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time. Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! Optional relay outputs, ideal for alarming and simple on/off control Optional isolated 4–20mA output, making the Merlin ideal for use as a PLC/SCADA accessory 22V excitation to power two wire transmitters Flexible 32 point linearization table Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.
Datasheet
Description
The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420) What it does: The Merlin accepts one of several popular input signal types to display. No more accidental changes during handling! With programmable panel meters one slip of the finger can be the root of many headaches. But with the Merlin you don’t have to worry! There’s no buttons on the unit so you don’t need to stress about accidental parameter alterations during handling. Instead set-up is via your PC using a USB connection. It doesn’t matter what voltage you’re using Sending to another country with a different voltage? Worried about the unit getting fried? Relax. The Merlin accepts 24-250V AC or 19.5-250V DC making it a truly universal unit suitable for anywhere in the world. So now there’s no need to stock separate high voltage and low voltage units, now you just need one: this one! So simple it doesn't need a manual It doesn't get much simpler than this. No more reading hefty manuals or frustrating delays. You'll experience the rare joy of getting your application up and running sooner and afterwards you'll wonder why you've tolerated difficult setups all this time. You don't need to power it up to configure Yes, you heard us correctly. You can configure the unit directly using the Merlin's excitation voltage. You'll be surprised how easy we've made it. The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420) Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time. Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! Optional relay outputs, ideal for alarming and simple on/off control Optional isolated 4–20mA output, making the Merlin ideal for use as a PLC/SCADA accessory 22V excitation to power two wire transmitters Flexible 32 point linearization table Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Merlin Universal Input Digital Indicator - Merlin - Define Instruments
Dallas, TX, USA
Merlin Universal Input Digital Indicator
Merlin
Merlin Universal Input Digital Indicator Merlin
The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420) What it does: The Merlin accepts one of several popular input signal types to display. No more accidental changes during handling! With programmable panel meters one slip of the finger can be the root of many headaches. But with the Merlin you don’t have to worry! There’s no buttons on the unit so you don’t need to stress about accidental parameter alterations during handling. Instead set-up is via your PC using a USB connection. It doesn’t matter what voltage you’re using Sending to another country with a different voltage? Worried about the unit getting fried? Relax. The Merlin accepts 24-250V AC or 19.5-250V DC making it a truly universal unit suitable for anywhere in the world. So now there’s no need to stock separate high voltage and low voltage units, now you just need one: this one! So simple it doesn't need a manual It doesn't get much simpler than this. No more reading hefty manuals or frustrating delays. You'll experience the rare joy of getting your application up and running sooner and afterwards you'll wonder why you've tolerated difficult setups all this time. You don't need to power it up to configure Yes, you heard us correctly. You can configure the unit directly using the Merlin's excitation voltage. You'll be surprised how easy we've made it. The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters. The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution. Universal input: Temperature input Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435) Process input Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC) Digital input NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kω to 20kω) AC current sensor input (ACCS-010/ACCS-420) Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time. Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! Optional relay outputs, ideal for alarming and simple on/off control Optional isolated 4–20mA output, making the Merlin ideal for use as a PLC/SCADA accessory 22V excitation to power two wire transmitters Flexible 32 point linearization table Easy, USB Powered Programming The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.

The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters.

The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems.

This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution.

Universal input:

  • Temperature input
    Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435)
  • Process input
    Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC)
  • Digital input
    NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz)
  • Potentiometer input (<1kΩ to 20kΩ)
  • AC current sensor input (ACCS-010/ACCS-420)

What it does:
The Merlin accepts one of several popular input signal types to display.

No more accidental changes during handling!

With programmable panel meters one slip of the finger can be the root of many headaches. But with the Merlin you don’t have to worry! There’s no buttons on the unit so you don’t need to stress about accidental parameter alterations during handling. Instead set-up is via your PC using a USB connection.

It doesn’t matter what voltage you’re using

Sending to another country with a different voltage? Worried about the unit getting fried? Relax.

The Merlin accepts 24-250V AC or 19.5-250V DC making it a truly universal unit suitable for anywhere in the world. So now there’s no need to stock separate high voltage and low voltage units, now you just need one: this one!

So simple it doesn't need a manual

It doesn't get much simpler than this. No more reading hefty manuals or frustrating delays. You'll experience the rare joy of getting your application up and running sooner and afterwards you'll wonder why you've tolerated difficult setups all this time.

You don't need to power it up to configure

Yes, you heard us correctly. You can configure the unit directly using the Merlin's excitation voltage. You'll be surprised how easy we've made it.

The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation required for common sensors and transmitters.

The Merlin digital panel meter can be scaled into any engineering unit, and the result displayed on the large 0.8” 4 digit super-bright LED display. Auto ranging is available to increase the dynamic range of viewable data. The Merlin R2A adds two Form A 3 Amp relays for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems.

This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the Merlin LED panel meter provides a tough and reliable application solution.

Universal input:

  • Temperature input
    Thermocouple (B/E/J/K/N/R/S/T types), RTD (Pt100/Pt1000), NTC (10K Beta 3984/3435)
  • Process input
    Current (0/4–20.000mA DC), Voltage (various ranges from -10V to 300V DC)
  • Digital input
    NPN (2 and 3 wire)/PNP (2 wire only) open collector (0–2000.0Hz)
  • Potentiometer input (<1kΩ to 20kΩ)
  • AC current sensor input (ACCS-010/ACCS-420)

Easy, USB Powered Programming

The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.

Other features:

  • Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required!
  • Optional relay outputs, ideal for alarming and simple on/off control
  • Optional isolated 4–20mA output, making the Merlin ideal for use as a PLC/SCADA accessory
  • 22V excitation to power two wire transmitters
  • Flexible 32 point linearization table

Easy, USB Powered Programming

The unit boasts a 1 minute setup time using the Define Toolbox configuration software. All functions and features are explained expertly in the dynamic sidebar help - perfect for the novice starting out who can use it to learn about industrial sensors and applications, or the expert who wants to save commissioning time.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number Merlin
Product Name Merlin Universal Input Digital Indicator
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629967 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
View Details