Define Instruments 6-digit LCD Display, 4–20mA LPI610

Description
What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface of the panel without taking up any space behind it. At a glance: Easy installation (front mounting unit takes up no space behind the panel) IP65 rated for dust and water resistance Display backlight charges off the loop input signal Wide variety of possible applications Protection against reverse wiring and accidental 24V supply Simple to set up and operate Display lock feature
Datasheet
Description
What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface of the panel without taking up any space behind it. At a glance: Easy installation (front mounting unit takes up no space behind the panel) IP65 rated for dust and water resistance Display backlight charges off the loop input signal Wide variety of possible applications Protection against reverse wiring and accidental 24V supply Simple to set up and operate Display lock feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit LCD Display, 4–20mA - LPI610 - Define Instruments
Dallas, TX, USA
6-digit LCD Display, 4–20mA
LPI610
6-digit LCD Display, 4–20mA LPI610
What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface of the panel without taking up any space behind it. At a glance: Easy installation (front mounting unit takes up no space behind the panel) IP65 rated for dust and water resistance Display backlight charges off the loop input signal Wide variety of possible applications Protection against reverse wiring and accidental 24V supply Simple to set up and operate Display lock feature

What it does:
Accepts 4-20mA signal to display. Powered by the loop.

The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface of the panel without taking up any space behind it.

At a glance:

  • Easy installation (front mounting unit takes up no space behind the panel)
  • IP65 rated for dust and water resistance
  • Display backlight charges off the loop input signal
  • Wide variety of possible applications
  • Protection against reverse wiring and accidental 24V supply
  • Simple to set up and operate
  • Display lock feature
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number LPI610
Product Name 6-digit LCD Display, 4–20mA
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Display Technology LCD
Current Range 0.0035 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details