Define Instruments 6-digit Panel Meter/Controller PRO-TC

Description
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J, K, N, R or T type) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
Datasheet
Description
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J, K, N, R or T type) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - PRO-TC - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
PRO-TC
6-digit Panel Meter/Controller PRO-TC
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J, K, N, R or T type) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C

What it does:
Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications.

This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation.

At a glance:

  • 4 x Thermocouple (J, K, N, R or T type)
  • Channel averaging across 2, 3 or 4 input channels
  • Signal averaging for individual channels
  • Customisable display
  • Choice of °F or °C
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number PRO-TC
Product Name 6-digit Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629972 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details