Define Instruments 6-digit Panel Meter/Controller PRO-CTR100

Description
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet
Description
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - PRO-CTR100 - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
PRO-CTR100
6-digit Panel Meter/Controller PRO-CTR100
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup

What it does:
Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications.

This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types.

The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output.

  • Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available)
  • Choice of single/dual display
  • Advanced count modes and batching functions
  • Signal averaging on the rate
  • Simple, intuitive interface with scrolling text prompts
  • Customisable front panel button and rear input pins
  • Security PIN protected setup
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number PRO-CTR100
Product Name 6-digit Panel Meter/Controller
Outputs Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details