Define Instruments Datasheets for Loop Powered Devices
Loop powered devices are electronic devices that can be connected in a transmitter loop, normally a current loop, without the need to have a separate or independent power source. Typical loop powered devices include sensors, transducers, transmitters, isolators, monitors, PLCs, and many field instruments.
Loop Powered Devices: Learn more
| Product Name | Notes |
|---|---|
| What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration,... | |
| What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale... | |
| What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a... | |
| What it does: Displays 4-20mA input signal. Loop powered. From the engineers that brought you the world’s first 4-20mA loop powered display comes the SD-50X indicator – designed to be... | |
| What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by... |