Define Instruments Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop... | |
| What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications... | |
| The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs... | |
| This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. |