Define Instruments 6-digit Panel Meter/Controller PRO-WEI100

Description
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a variety of industrial weighing requirements. It can be configured for either filling or emptying applications, and maintains the gross weight in the background while simultaneously monitoring and controlling the batch weight. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Optional advanced batching functions for filling/emptying applications Customisable front panel button and rear input pins Gross/batch weight measurement Zero offset Automatic zero maintenance Signal averaging
Datasheet
Description
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a variety of industrial weighing requirements. It can be configured for either filling or emptying applications, and maintains the gross weight in the background while simultaneously monitoring and controlling the batch weight. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Optional advanced batching functions for filling/emptying applications Customisable front panel button and rear input pins Gross/batch weight measurement Zero offset Automatic zero maintenance Signal averaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - PRO-WEI100 - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
PRO-WEI100
6-digit Panel Meter/Controller PRO-WEI100
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a variety of industrial weighing requirements. It can be configured for either filling or emptying applications, and maintains the gross weight in the background while simultaneously monitoring and controlling the batch weight. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Optional advanced batching functions for filling/emptying applications Customisable front panel button and rear input pins Gross/batch weight measurement Zero offset Automatic zero maintenance Signal averaging

What it does:
Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation.

This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a variety of industrial weighing requirements. It can be configured for either filling or emptying applications, and maintains the gross weight in the background while simultaneously monitoring and controlling the batch weight.

At a glance:

  • 4-wire or 6-wire strain gauge, 1-5mV/V
  • Optional advanced batching functions for filling/emptying applications
  • Customisable front panel button and rear input pins
  • Gross/batch weight measurement
  • Zero offset
  • Automatic zero maintenance
  • Signal averaging
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Digital Panel Meters
Product Number PRO-WEI100
Product Name 6-digit Panel Meter/Controller
Outputs Analog; Serial Communications; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details