Nook Industries, Inc. Excel™ Twin Closed Pillow Block TEP-16

Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.
Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Suppliers

Company
Product
Description
Supplier Links
Excel™ Twin Closed Pillow Block - TEP-16 - Nook Industries, Inc.
Cleveland, OH, USA
Excel™ Twin Closed Pillow Block
TEP-16
Excel™ Twin Closed Pillow Block TEP-16
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°.

MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum.

PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number TEP-16
Product Name Excel™ Twin Closed Pillow Block
Bearing Type Bushing (Ball)
Special Bearing Materials Aluminum Housing
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Lubrication Port; Self Aligning; Wipe / Seal
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 2346950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 3.15 inch (80 mm)
Dynamic Cap. 10199 lbs (4625 kg)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details