Nook Industries, Inc. LBB Open Linear Bearing OPN-2000

Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.
Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Suppliers

Company
Product
Description
Supplier Links
LBB Open Linear Bearing - OPN-2000 - Nook Industries, Inc.
Cleveland, OH, USA
LBB Open Linear Bearing
OPN-2000
LBB Open Linear Bearing OPN-2000
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number OPN-2000
Product Name LBB Open Linear Bearing
Bearing Type Bushing (Ball)
Special Bearing Materials Steel Shell
Bearing Housing None
Open Closed - Bushing Open
Bearing Contact Full Contact
Unlock Full Specs
to access all available technical data

Similar Products

Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details
Slide Units - Slide-Units - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearing Blocks - RPG35SW-AH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 4.29 inch (109 mm)
View Details
Cam Followers - 2346946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.8661 inch (22 mm)
Dynamic Cap. 1212 lbs (550 kg)
View Details