MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°.
MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum.
PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | TEP-08 |
| Product Name | Excel Twin Closed Pillow Block |
| Bearing Type | Bushing (Ball) |
| Special Bearing Materials | Aluminum Housing |
| Bearing Housing | Pillow Block |
| Open Closed - Bushing | Closed |
| Bearing Features | Lubrication Port; Self Aligning; Wipe / Seal |