Nook Industries, Inc. Excel™ Single Closed Pillow Block XMP-08

Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.
Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Suppliers

Company
Product
Description
Supplier Links
Excel™ Single Closed Pillow Block - XMP-08 - Nook Industries, Inc.
Cleveland, OH, USA
Excel™ Single Closed Pillow Block
XMP-08
Excel™ Single Closed Pillow Block XMP-08
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°.

MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum.

PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number XMP-08
Product Name Excel™ Single Closed Pillow Block
Bearing Type Bushing (Ball)
Special Bearing Materials Aluminum Housing
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Self Aligning; Wipe / Seal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG15HA-AH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 1.85 inch (47 mm)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Cam Followers - 471310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 1.02 inch (26 mm)
Bearing Length 1.42 inch (36 mm)
View Details